R463I23305001K Capacitors by KEMET

CAP FILM PP 0.033UF 300VAC RAD

Status: Unknown
Series: R46 310V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33000pF
Product Range R46 310V Series
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 10%
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Operating Temperature Min -40°C
Operating Temperature Max 110°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Lead Spacing 15mm
Voltage Rating VAC 310VAC

Alternative Descriptions

.023Uf 300V |Kemet R463I23305001K | Newark Electronics
CAP, FILM, PP, 0.033UF, 300VAC, RAD | Farnell
Safety Capacitor, 0.033 uF, 310 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R463I23305001K?

Additional datasheets, footprints and schematics for R463I23305001K are listed on our Part Details page. You can also find images and similar parts to R463I23305001K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R463I23305001K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R463I23305001K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R463I23305001K fall under?

The R463I23305001K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R463I23305001K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R463I23305001K you can contact the distributor directly for product support, shipping queries etc.

Is the R463I23305001K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R463I23305001K have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for R463I23305001K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R463I23305001K often in real-time on the comparison pages.

What if I can't find stock of R463I23305001K?

You can fill out our help required form which you can use to request a quote for R463I23305001K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay