Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
No stock
|
Buy Now |
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 4Ways |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Pitch Spacing | 9.52mm |
Rated Current | - |
Rated Voltage | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Colour | Black |
External Depth | 22.3mm |
External Length / Height | 12.8mm |
External Width | 22.3mm |
Fixing Centres | 7.9mm |
Fixing Centres LxW | 7.9x47.6 |
Fixing Hole Diameter | 4.3mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Thread Size | 6/32 UNC |
Voltage Rating VAC | 750V |
TERMINAL BLOCK, BARRIER, 4POS | Farnell |
Where can I find additional details, specifications and documents for a R44 00025 00 004 000?
Additional datasheets, footprints and schematics for R44 00025 00 004 000 are listed on our Part Details page. You can also find images and similar parts to R44 00025 00 004 000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R44 00025 00 004 000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R44 00025 00 004 000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R44 00025 00 004 000 fall under?
The R44 00025 00 004 000 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R44 00025 00 004 000 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R44 00025 00 004 000 you can contact the distributor directly for product support, shipping queries etc.
Is the R44 00025 00 004 000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R44 00025 00 004 000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R44 00025 00 004 000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R44 00025 00 004 000 often in real-time on the comparison pages.
What if I can't find stock of R44 00025 00 004 000?
You can fill out our help required form which you can use to request a quote for R44 00025 00 004 000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.