Status: | Unknown |
---|---|
Series: | R41-T Series |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
540
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
10,200
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
600
in stock
|
Buy Now | |
element14
from US$0.79
|
600
in stock
|
Buy Now | |
Farnell
from US$0.72
|
600
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
567
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
200
in stock
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Suppression Class | Y2 |
Product Range | R41-T Series |
Voltage Rating Y | 300V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 10% |
RoHS Compliant | Yes |
Safety Capacitor, 0.22 uF, 300 VAC, 300 VAC, ± 10%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Cap, 0.22Uf, 300V, Class Y2, Rad Rohs Compliant: Yes |Kemet R413N322050T0K | Newark Electronics |
KEMET Metallized Polypropylene Film EMI Suppression Radial Capacitor, 220nF, 300VAC, 1.5kVDC, 10% | Distrelec |
Capacitor Radial PP 0.22uF 300VAC THB Gr | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor, Film, Polypropylene, 0.22F, 300VAC, 40C to +125C, THB Grade IIIB | KEMET R413N322050T0K | RS Americas |
Where can I find additional details, specifications and documents for a R413N322050T0K?
Additional datasheets, footprints and schematics for R413N322050T0K are listed on our Part Details page. You can also find images and similar parts to R413N322050T0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R413N322050T0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R413N322050T0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R413N322050T0K fall under?
The R413N322050T0K is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R413N322050T0K when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R413N322050T0K you can contact the distributor directly for product support, shipping queries etc.
Is the R413N322050T0K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R413N322050T0K have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for R413N322050T0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R413N322050T0K often in real-time on the comparison pages.
What if I can't find stock of R413N322050T0K?
You can fill out our help required form which you can use to request a quote for R413N322050T0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.