R413N310050M1M Capacitors by KEMET

CAP FILM PP 0.1UF 300VAC RAD

Status: Unknown
Series: R41 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Farnell
Farnell
from US$0.96
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Product Range R41 Series
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 20%
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Operating Temperature Min -40°C
Operating Temperature Max 110°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)
Lead Spacing 22.5mm
Voltage Rating VAC 300VAC

Alternative Descriptions

CAP, FILM, PP, 0.1UF, 300VAC, RAD | Farnell
Safety Capacitor, 0.1 uF, 300 VAC, 300 VAC, � 20%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R413N310050M1M?

Additional datasheets, footprints and schematics for R413N310050M1M are listed on our Part Details page. You can also find images and similar parts to R413N310050M1M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R413N310050M1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R413N310050M1M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R413N310050M1M fall under?

The R413N310050M1M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R413N310050M1M when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R413N310050M1M you can contact the distributor directly for product support, shipping queries etc.

Is the R413N310050M1M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R413N310050M1M have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for R413N310050M1M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R413N310050M1M often in real-time on the comparison pages.

What if I can't find stock of R413N310050M1M?

You can fill out our help required form which you can use to request a quote for R413N310050M1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay