Status: | Unknown |
---|---|
Series: | R41 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Capacitance | 0.1µF |
---|---|
Suppression Class | Y2 |
Product Range | R41 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 500V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 300V |
Cap, Sup, X1/Y2, Pp, 300Vac, Radial | Newark Electronics |
CAP, 0.1µF, 20%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 0.1 uF, 300 VAC, 300 VAC, � 20%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R413N310040M1M?
Additional datasheets, footprints and schematics for R413N310040M1M are listed on our Part Details page. You can also find images and similar parts to R413N310040M1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R413N310040M1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R413N310040M1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R413N310040M1M fall under?
The R413N310040M1M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R413N310040M1M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R413N310040M1M you can contact the distributor directly for product support, shipping queries etc.
Is the R413N310040M1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R413N310040M1M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for R413N310040M1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R413N310040M1M often in real-time on the comparison pages.
What if I can't find stock of R413N310040M1M?
You can fill out our help required form which you can use to request a quote for R413N310040M1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.