R413I268050T0K Capacitors by KEMET

SAFETY CAP, 0.068UF, 300V, CLASS Y2, RAD

Status: Unknown
Series: R41-T Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
10
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.41
-
Buy Now
Logo for element14
element14
from US$0.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.068µF
Suppression Class Y2
Product Range R41-T Series
Voltage Rating Y 300V
Dielectric Type Metallized PP
Capacitance Tolerance ± 10%
RoHS Compliant Yes

Alternative Descriptions

Safety Cap, 0.068Uf, 300V, Class Y2, Rad | Newark Electronics
Capacitor, Film, Polypropylene, 0.068F, 300VAC, 40C to +125C, THB Grade IIIB | KEMET R413I268050T0K | RS Americas
Safety Capacitor, 0.068 uF, 300 VAC, 300 VAC, � 10%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R413I268050T0K?

Additional datasheets, footprints and schematics for R413I268050T0K are listed on our Part Details page. You can also find images and similar parts to R413I268050T0K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R413I268050T0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R413I268050T0K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R413I268050T0K fall under?

The R413I268050T0K is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.

Can I view similar or alternative parts?

You can view similar parts to R413I268050T0K when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R413I268050T0K you can contact the distributor directly for product support, shipping queries etc.

Is the R413I268050T0K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for R413I268050T0K have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for R413I268050T0K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R413I268050T0K often in real-time on the comparison pages.

What if I can't find stock of R413I268050T0K?

You can fill out our help required form which you can use to request a quote for R413I268050T0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay