Status: | Unknown |
---|---|
Series: | R41-T Series |
RoHS: | Compliant |
Prices starting from US$0.12
Capacitance | 0.015µF |
---|---|
Suppression Class | Y2 |
Product Range | R41-T Series |
Voltage Rating Y | 300V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 10% |
RoHS Compliant | Yes |
Safety Capacitor, 0.015 uF, 300 VAC, 300 VAC, ± 10%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Asia |
Safety Cap, 0.015Uf, 300V, Class Y2, Rad | Newark Electronics |
Capacitor, Film, Polypropylene, 0.015F, 300VAC, 40C to +125C, THB Grade IIIB | KEMET R413I215050T1K | RS Americas |
Where can I find additional details, specifications and documents for a R413I215050T1K?
Additional datasheets, footprints and schematics for R413I215050T1K are listed on our Part Details page. You can also find images and similar parts to R413I215050T1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R413I215050T1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R413I215050T1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R413I215050T1K fall under?
The R413I215050T1K is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R413I215050T1K when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R413I215050T1K you can contact the distributor directly for product support, shipping queries etc.
Is the R413I215050T1K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R413I215050T1K have stock available?
Authorised distributors including element14, Farnell, Avnet Asia, Newark Electronics and Avnet America have stock available or on a lead time for R413I215050T1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R413I215050T1K often in real-time on the comparison pages.
What if I can't find stock of R413I215050T1K?
You can fill out our help required form which you can use to request a quote for R413I215050T1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.