Status: | Unknown |
---|---|
Series: | R41 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
627
in stock
|
Buy Now | |
element14
from US$0.19
|
627
in stock
|
Buy Now | |
Farnell
from US$0.18
|
627
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6800pF |
---|---|
Suppression Class | Y2 |
Product Range | R41 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 800V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 300V |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Cap, Sup, X1/Y2, Pp, 300Vac, Radial | Newark Electronics |
CAP, 6800PF, 20%, PP, RADIAL | element14 |
Capacitor Film R41 Y2 0.0068uF 300VAC PP | RS |
KEMET 6.8nF Polypropylene Capacitor | KEMET R413F16804000M | RS Americas |
Safety Capacitor, 6800 pF, 300 VAC, 300 VAC, � 20%, X1 / Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a R413F16804000M?
Additional datasheets, footprints and schematics for R413F16804000M are listed on our Part Details page. You can also find images and similar parts to R413F16804000M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R413F16804000M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R413F16804000M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R413F16804000M fall under?
The R413F16804000M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to R413F16804000M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R413F16804000M you can contact the distributor directly for product support, shipping queries etc.
Is the R413F16804000M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R413F16804000M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for R413F16804000M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R413F16804000M often in real-time on the comparison pages.
What if I can't find stock of R413F16804000M?
You can fill out our help required form which you can use to request a quote for R413F16804000M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.