R317072000 Part Information

Details for R317072000 by Radiall

Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories

Featured Distributor

Farnell

R317072000

Buy Now
  • Free shipping on UK online orders over £40. Information
Pricing
BreakPrice
130.0100
529.2600
1028.5100
2527.4700
5026.4200
10022.5200
Stock Information
Available in stock: 434
Additional stock arrives in: weeks
Details
Manufacturer: Radiall

Part Downloads

distributor space

Part Specifications

Connector Type SHV Coaxial
Connector Body Style Straight Plug
Coaxial Termination Crimp
Impedance 50ohm
Coaxial Cable Types RG58 RG141
Contact Material Beryllium Copper
Contact Plating Gold over Nickel Plated Contacts
Frequency Max 2GHz
Connector Mounting Cable Mount
Product Range -
SVHC No SVHC (12-Jan-2017)
Coaxial Type RG58 C/U RG141 A/U RG303/U URM43 URM72 URM76 URM108 URM301 KX15 LMR 200 RG 55 B/U RG142 B/U RG223/U RG400/U KX23
Connector Mounting Orientation Cable
No. of Mating Cycles 500
Operating Frequency Max 2GHz
Operating Temperature Max 165°C
Operating Temperature Min -65°C
Termination Method Crimp
RoHS Compliant

Alternative Part Descriptions

  • SHV straight plug crimp RG58/141 | RS Components
  • RF / Coaxial Connector, SHV Coaxial, Straight Plug, Crimp, 50 ohm, RG58, RG141 RoHS Compliant: Yes | Newark Electronics
  • Conn Coaxial PL 0Hz to 2GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America
  • Straight 50Ohms Cable Mount SHV Conn jack Crimp Termination KX15 RG141 RG58 | Allied Electronics & Automation
  • RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD

Viewing Distributors for R317072000

Loading...
Loading Results for R317072000