Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$3.48
|
-
|
Buy Now |
LED Color | White |
---|---|
LED Mounting | Through Hole |
Forward Current If | 50mA |
Length | 203.2mm |
Forward Voltage | 3.2V |
Luminous Intensity | 16cd |
Light Pipe Design | Circular with Flat Top |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a R2F-8.0-WHT?
Additional datasheets, footprints and schematics for R2F-8.0-WHT are listed on our Part Details page. You can also find images and similar parts to R2F-8.0-WHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R2F-8.0-WHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R2F-8.0-WHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R2F-8.0-WHT fall under?
The R2F-8.0-WHT is listed under Optoelectronics & Displays > Light Pipe LED Assemblies.
Can I view similar or alternative parts?
You can view similar parts to R2F-8.0-WHT when available in the Light Pipe LED Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R2F-8.0-WHT you can contact the distributor directly for product support, shipping queries etc.
Is the R2F-8.0-WHT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R2F-8.0-WHT have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for R2F-8.0-WHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R2F-8.0-WHT often in real-time on the comparison pages.
What if I can't find stock of R2F-8.0-WHT?
You can fill out our help required form which you can use to request a quote for R2F-8.0-WHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.