Status: | Unknown |
---|---|
Series: | R2 Series |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | - |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 110V |
Product Range | R2 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 20A |
Contact Voltage DC Max | 28V |
Contact Configuration | DPDT |
Switch Operation | On-Off |
Rotary switch, DPDT, on-off, no LED | RS |
SWITCH, DPDT, ON-OFF | Farnell |
Where can I find additional details, specifications and documents for a R2AB1111NNNN?
Additional datasheets, footprints and schematics for R2AB1111NNNN are listed on our Part Details page. You can also find images and similar parts to R2AB1111NNNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R2AB1111NNNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R2AB1111NNNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R2AB1111NNNN fall under?
The R2AB1111NNNN is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to R2AB1111NNNN when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R2AB1111NNNN you can contact the distributor directly for product support, shipping queries etc.
Is the R2AB1111NNNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R2AB1111NNNN have stock available?
Authorised distributors including RS, Sager and Farnell have stock available or on a lead time for R2AB1111NNNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R2AB1111NNNN often in real-time on the comparison pages.
What if I can't find stock of R2AB1111NNNN?
You can fill out our help required form which you can use to request a quote for R2AB1111NNNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.