Status: | Unknown |
---|---|
Series: | R26 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | Cylinder Radial 6.2mm x 2mm Dia |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | R26 Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 20ppm |
Crystal Mounting Type | Through Hole |
Frequency | 32.768kHz |
No. of Pins | 2Pins |
Operating Temperature Range | -20°C to +60°C |
Output Frequency | 32.768kHz |
Frequency Nom:32.768kHz | element14 |
CRYSTAL, TUNING FORK, 32.768KHZ | Farnell |
Crystal, 32.768Khz, 12.5Pf, Cylinder | Newark Electronics |
R26 Series 0.032768 ▒20 ppm 12.5pF -20░C TO +60░C Thru-Hole Tuning Fork Crystal | Future Electronics |
Where can I find additional details, specifications and documents for a R26-32.768- 12.5?
Additional datasheets, footprints and schematics for R26-32.768- 12.5 are listed on our Part Details page. You can also find images and similar parts to R26-32.768- 12.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R26-32.768- 12.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R26-32.768- 12.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R26-32.768- 12.5 fall under?
The R26-32.768- 12.5 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to R26-32.768- 12.5 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R26-32.768- 12.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R26-32.768- 12.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R26-32.768- 12.5 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for R26-32.768- 12.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R26-32.768- 12.5 often in real-time on the comparison pages.
What if I can't find stock of R26-32.768- 12.5?
You can fill out our help required form which you can use to request a quote for R26-32.768- 12.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.