Status: | Unknown |
---|---|
Series: | R Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | R Series |
Contact Current AC Max | 16A |
RoHS Compliant | Yes |
Switch, Rocker, Dpst, 16A, 250V, Black | Newark Electronics |
ROCKER SWITCH R PANEL MOUNT | APEM Components R2101C2NBB | RS Americas |
Where can I find additional details, specifications and documents for a R2101C2NBB?
Additional datasheets, footprints and schematics for R2101C2NBB are listed on our Part Details page. You can also find images and similar parts to R2101C2NBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R2101C2NBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R2101C2NBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R2101C2NBB fall under?
The R2101C2NBB is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to R2101C2NBB when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R2101C2NBB you can contact the distributor directly for product support, shipping queries etc.
Is the R2101C2NBB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R2101C2NBB have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for R2101C2NBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R2101C2NBB often in real-time on the comparison pages.
What if I can't find stock of R2101C2NBB?
You can fill out our help required form which you can use to request a quote for R2101C2NBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.