| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.29
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$2.13
|
200
in stock
|
Buy Now |
|
Relay Specialties
from US$2.30
|
5
in stock
|
Buy Now |
|
Newark Electronics
from US$1.67
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$1.36
|
0
in stock
|
Buy Now |
|
TME
from US$1.58
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$1.68
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$1.29
|
0
in stock
|
Buy Now |
| Buy Now |
| Illumination | Illuminated |
|---|---|
| Contact Configuration | SPST |
| Switch Operation | On-Off |
| Actuator / Cap Colour | Green |
| Switch Mounting | Panel Mount |
| Contact Current Max | 9A |
| Contact Voltage AC Nom | 125V |
| ROCKER SWITCH, SPST, ON-OFF, 9A, 125V AC, QC 0.187", R1973 SERIES | RS Americas |
| Rocker Swt, Panel Mnt, Snap-InSPST, Function: On-OffConcave (Curved) - Illuminated | Relay Specialties |
| Rocker Switch, Spst, 9A, 125Vac, Panel | Newark Electronics |
| R1973 Series 9 A SPST On-Off Green Illuminated Quick Connect Rocker Switch | Future Electronics |
| ROCKER | TME |
| M400052 | Heilind Electronics |
Where can I find additional details, specifications and documents for a R1973ABLKGILFF4?
Additional datasheets, footprints and schematics for R1973ABLKGILFF4 are listed on our Part Details page. You can also find images and similar parts to R1973ABLKGILFF4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R1973ABLKGILFF4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R1973ABLKGILFF4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R1973ABLKGILFF4 fall under?
The R1973ABLKGILFF4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R1973ABLKGILFF4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R1973ABLKGILFF4 you can contact the distributor directly for product support, shipping queries etc.
Is the R1973ABLKGILFF4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R1973ABLKGILFF4 have stock available?
Authorised distributors including RS Americas, Relay Specialties, Newark Electronics, Future Electronics and TME have stock available or on a lead time for R1973ABLKGILFF4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R1973ABLKGILFF4 often in real-time on the comparison pages.
What if I can't find stock of R1973ABLKGILFF4?
You can fill out our help required form which you can use to request a quote for R1973ABLKGILFF4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.