R14-8 (100) (N)(NJ) Connectors by JST

TERMINAL RING TONGUE M8 6AWG UNINSUL

Status: Unknown
Series: R Type Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
4,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
4,700
in stock
Buy Now
Logo for element14
element14
from US$0.28
4,700
in stock
Buy Now

Specifications

Stud Size - Metric M8
Stud Size - Imperial 5/16", 5/16"
Wire Size AWG Max 6AWG
Conductor Area CSA 16.78mm²
Product Range R Type Series
Insulator Colour -
Insulator Material Uninsulated
SVHC No SVHC (20-Jun-2016)

Alternative Descriptions

Terminal, Ring Tongue, M8, 6Awg, Uninsul | Newark Electronics
TERMINAL, RING TONGUE, M8, 6AWG, UNINSUL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R14-8 (100) (N)(NJ)?

Additional datasheets, footprints and schematics for R14-8 (100) (N)(NJ) are listed on our Part Details page. You can also find images and similar parts to R14-8 (100) (N)(NJ) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R14-8 (100) (N)(NJ) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R14-8 (100) (N)(NJ) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R14-8 (100) (N)(NJ) fall under?

The R14-8 (100) (N)(NJ) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to R14-8 (100) (N)(NJ) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R14-8 (100) (N)(NJ) you can contact the distributor directly for product support, shipping queries etc.

Is the R14-8 (100) (N)(NJ) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R14-8 (100) (N)(NJ) have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for R14-8 (100) (N)(NJ).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R14-8 (100) (N)(NJ) often in real-time on the comparison pages.

What if I can't find stock of R14-8 (100) (N)(NJ)?

You can fill out our help required form which you can use to request a quote for R14-8 (100) (N)(NJ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay