Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.97
|
3,947
in stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
3,947
in stock
|
Buy Now | |
element14
from US$8.72
|
3,947
in stock
|
Buy Now | |
TTI Europe
from US$3.24
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$4.40
|
593
in stock
|
Buy Now | |
Richardson RFPD
from US$5.52
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
60
in stock
|
Buy Now |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Gold |
Connector Mounting Orientation | PCB |
Insulation Resistance | 1000Mohm |
Material | Brass |
No. of Mating Cycles | 500 |
Operating Frequency Max | 6GHz |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
Voltage Rating VAC | 170V |
Withstand Voltage | 500V |
Rf/Coaxial Connector, Mcx Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm Rohs Compliant: Yes |Radiall R113665000 | Newark Electronics |
RF COAXIAL, MCX, RIGHT ANGLE JACK, 50OHM | element14 |
MCX F RA SMT C100 | TTI Europe |
MCX / RIGHT ANGLE JACK RECEPTACLE FOR PCB SOLDER LEGS | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a R113665000?
Additional datasheets, footprints and schematics for R113665000 are listed on our Part Details page. You can also find images and similar parts to R113665000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R113665000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R113665000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R113665000 fall under?
The R113665000 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to R113665000 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R113665000 you can contact the distributor directly for product support, shipping queries etc.
Is the R113665000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R113665000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for R113665000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R113665000 often in real-time on the comparison pages.
What if I can't find stock of R113665000?
You can fill out our help required form which you can use to request a quote for R113665000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.