Status: | Unknown |
---|---|
Series: | R11 Series |
RoHS: | Unknown |
Transducer Function | Sounder |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | 107dB |
Sound Level Distance | - |
Resonant Frequency | 6kHz |
Product Range | R11 Series |
SVHC | No SVHC (15-Jan-2019) |
Signaller: sound | Transfer Multisort Elektronik |
Piezo Transducer, 6Khz, 107Db | Newark Electronics |
PIEZO TRANSDUCER, 6KHZ, 107DB | element14 |
Audio Indicators & Alerts 25Vpp Len=23.6mm W=4mm Thck=1.9mm | KEMET R11-244018-01 | RS Americas |
Where can I find additional details, specifications and documents for a R11-244018-01?
Additional datasheets, footprints and schematics for R11-244018-01 are listed on our Part Details page. You can also find images and similar parts to R11-244018-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R11-244018-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R11-244018-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R11-244018-01 fall under?
The R11-244018-01 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to R11-244018-01 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R11-244018-01 you can contact the distributor directly for product support, shipping queries etc.
Is the R11-244018-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R11-244018-01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for R11-244018-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R11-244018-01 often in real-time on the comparison pages.
What if I can't find stock of R11-244018-01?
You can fill out our help required form which you can use to request a quote for R11-244018-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.