Status: | Unknown |
---|---|
Series: | Turn-Tell Series |
RoHS: | Compliant |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 25.4mm x 57.2mm |
Marker Material | Vinyl |
Marker Colour | Blue |
Product Range | Turn-Tell Series |
SVHC | No |
RoHS Compliant | Yes |
Wire Marker, Vinyl, 25.4Mm X 57.2Mm, Blu | Newark Electronics |
THERM TRANS, TURN-TELL, VINYL, 1.00" W X | Avnet America |
Label, Printable, 2.250 in. L x 1.000 in. W | Carlton-Bates |
Wire Labels & Markers Therm Trans, Turn-Tell, Vinyl, 1.00 W X | Sager |
Where can I find additional details, specifications and documents for a R100X225V2T?
Additional datasheets, footprints and schematics for R100X225V2T are listed on our Part Details page. You can also find images and similar parts to R100X225V2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R100X225V2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R100X225V2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R100X225V2T fall under?
The R100X225V2T is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to R100X225V2T when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R100X225V2T you can contact the distributor directly for product support, shipping queries etc.
Is the R100X225V2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R100X225V2T have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Carlton-Bates and Sager have stock available or on a lead time for R100X225V2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R100X225V2T often in real-time on the comparison pages.
What if I can't find stock of R100X225V2T?
You can fill out our help required form which you can use to request a quote for R100X225V2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.