R10-E1Y2-V28 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 120VAC 28VDC 2A

Status: Unknown
Series: R10 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.46

Distributor Stock
Logo for Farnell
Farnell
from US$49.43
315
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.46
315
in stock
Buy Now
Logo for element14
element14
from US$58.38
315
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 5VDC
Contact Current 2A
Product Range R10 Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 120VAC
Relay Terminals Quick Connect

Alternative Descriptions

Power Relay, Dpdt, 120Vac, 28Vdc, 2A | Newark Electronics
POWER RELAY, DPDT, 120VAC, 28VDC, 2A | element14
RELAY, DPDT, 120VAC, 28VDC, 2A | Farnell
TYCO P&B CRADLE RELAY | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a R10-E1Y2-V28?

Additional datasheets, footprints and schematics for R10-E1Y2-V28 are listed on our Part Details page. You can also find images and similar parts to R10-E1Y2-V28 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for R10-E1Y2-V28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R10-E1Y2-V28 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does R10-E1Y2-V28 fall under?

The R10-E1Y2-V28 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to R10-E1Y2-V28 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the R10-E1Y2-V28 you can contact the distributor directly for product support, shipping queries etc.

Is the R10-E1Y2-V28 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for R10-E1Y2-V28 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for R10-E1Y2-V28.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for R10-E1Y2-V28 often in real-time on the comparison pages.

What if I can't find stock of R10-E1Y2-V28?

You can fill out our help required form which you can use to request a quote for R10-E1Y2-V28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay