Status: | Unknown |
---|---|
Series: | HMO Compact Series |
RoHS: | Unknown |
Prices starting from US$1,889.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,889.06
|
No stock
|
Buy Now |
Product Range | HMO Compact Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 70MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | 5ns |
Scope Display Type | VGA LCD Colour |
Kit Contents | One HZ154 Probe Per Channel (1 |
Manufacturer Warranty | 3 Years |
Plug Type | DE UK |
Input Impedance | 1Mohm |
Scope Type | Bench |
Where can I find additional details, specifications and documents for a R&S HMO724?
Additional datasheets, footprints and schematics for R&S HMO724 are listed on our Part Details page. You can also find images and similar parts to R&S HMO724 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMO724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMO724 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMO724 fall under?
The R&S HMO724 is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to R&S HMO724 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMO724 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMO724 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMO724 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HMO724.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMO724 often in real-time on the comparison pages.
What if I can't find stock of R&S HMO724?
You can fill out our help required form which you can use to request a quote for R&S HMO724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.