Status: | Unknown |
---|---|
Series: | HMO Series |
RoHS: | Unknown |
No distributors results available
Product Range | HMO Series |
---|---|
Scope Channels | 2+16 Channel |
Bandwidth | 500MHz |
Sampling Rate | 4GSPS |
Display Memory Depth | 8 Mpts |
Calculated Rise Time | 700ps |
Scope Display Type | VGA LCD Colour |
Kit Contents | 500MHz digital oscilloscope 2 channels up to 16 logic 4GSa/s 8MSa vert. 1mV...5Vdiv hor.12div. 6.5" VGA TFT DVI Ethernet/USB7 USB flash drive connector incl. software 2x RT-ZP05 incl. options HOO10 HOO12 HOO14 HO3516 |
Manufacturer Warranty | 3 Years |
Plug Type | DE UK |
Input Impedance | 1Mohm |
Meter Display Type | VGA LCD Colour |
Where can I find additional details, specifications and documents for a R&S HMO3052+HOO10+HOO12+HOO14+HO3516?
Additional datasheets, footprints and schematics for R&S HMO3052+HOO10+HOO12+HOO14+HO3516 are listed on our Part Details page. You can also find images and similar parts to R&S HMO3052+HOO10+HOO12+HOO14+HO3516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMO3052+HOO10+HOO12+HOO14+HO3516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMO3052+HOO10+HOO12+HOO14+HO3516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMO3052+HOO10+HOO12+HOO14+HO3516 fall under?
The R&S HMO3052+HOO10+HOO12+HOO14+HO3516 is listed under Test Equipment > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO.
Can I view similar or alternative parts?
You can view similar parts to R&S HMO3052+HOO10+HOO12+HOO14+HO3516 when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO / MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMO3052+HOO10+HOO12+HOO14+HO3516 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMO3052+HOO10+HOO12+HOO14+HO3516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMO3052+HOO10+HOO12+HOO14+HO3516 have stock available?
There is no stock from authorised distributors for R&S HMO3052+HOO10+HOO12+HOO14+HO3516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMO3052+HOO10+HOO12+HOO14+HO3516 often in real-time on the comparison pages.
What if I can't find stock of R&S HMO3052+HOO10+HOO12+HOO14+HO3516?
You can fill out our help required form which you can use to request a quote for R&S HMO3052+HOO10+HOO12+HOO14+HO3516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.