Status: | Unknown |
---|---|
Series: | HMO Compact Series |
RoHS: | Unknown |
Prices starting from US$3,471.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,471.25
|
No stock
|
Buy Now |
Product Range | HMO Compact Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 250MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 1.5ns |
Scope Display Type | VGA LCD Colour |
Kit Contents | One HZ350 Probe Per Channel (10 |
Manufacturer Warranty | 3 Years |
Plug Type | DE UK |
Input Impedance | 1Mohm |
Input Voltage | 40V |
Logic IC Function | with H0010 option |
Scope Type | Bench |
OSCILLOSCOPE, 4CH, 250MHZ, 2.5GSPS | Farnell |
Where can I find additional details, specifications and documents for a R&S HMO2524?
Additional datasheets, footprints and schematics for R&S HMO2524 are listed on our Part Details page. You can also find images and similar parts to R&S HMO2524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMO2524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMO2524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMO2524 fall under?
The R&S HMO2524 is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to R&S HMO2524 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMO2524 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMO2524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMO2524 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HMO2524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMO2524 often in real-time on the comparison pages.
What if I can't find stock of R&S HMO2524?
You can fill out our help required form which you can use to request a quote for R&S HMO2524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.