Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 100W |
Supply Voltage Min | 90VAC |
Supply Voltage Max | 264VAC |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | - |
POWER SUPPLY, 3CH, 100W, 3A, 32V | Farnell |
Where can I find additional details, specifications and documents for a R&S HMC8043?
Additional datasheets, footprints and schematics for R&S HMC8043 are listed on our Part Details page. You can also find images and similar parts to R&S HMC8043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMC8043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMC8043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMC8043 fall under?
The R&S HMC8043 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R&S HMC8043 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMC8043 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMC8043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMC8043 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R&S HMC8043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMC8043 often in real-time on the comparison pages.
What if I can't find stock of R&S HMC8043?
You can fill out our help required form which you can use to request a quote for R&S HMC8043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.