Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 100W |
Supply Voltage Min | 90VAC |
Supply Voltage Max | 264VAC |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | - |
POWER SUPPLY, 2-CH, 32V, 5A, PROG | Farnell |
Where can I find additional details, specifications and documents for a R&S HMC8042-G?
Additional datasheets, footprints and schematics for R&S HMC8042-G are listed on our Part Details page. You can also find images and similar parts to R&S HMC8042-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMC8042-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMC8042-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMC8042-G fall under?
The R&S HMC8042-G is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R&S HMC8042-G when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMC8042-G you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMC8042-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMC8042-G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R&S HMC8042-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMC8042-G often in real-time on the comparison pages.
What if I can't find stock of R&S HMC8042-G?
You can fill out our help required form which you can use to request a quote for R&S HMC8042-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.