Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analyzer Functions | Current Energy Frequency Harmonics Power Voltage |
---|---|
No. of Channels | 2 Channel, 2Channels |
Voltage Range rms | 0V to 600V |
Bandwidth | 100kHz |
External Height | 88mm |
External Width | 222mm |
External Depth | 280mm |
Product Range | - |
Manufacturer Warranty | 3 Years |
POWER ANALYZER, 100KHZ, 0-600VRMS | Farnell |
Where can I find additional details, specifications and documents for a R&S HMC8015?
Additional datasheets, footprints and schematics for R&S HMC8015 are listed on our Part Details page. You can also find images and similar parts to R&S HMC8015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMC8015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMC8015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMC8015 fall under?
The R&S HMC8015 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to R&S HMC8015 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMC8015 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMC8015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMC8015 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R&S HMC8015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMC8015 often in real-time on the comparison pages.
What if I can't find stock of R&S HMC8015?
You can fill out our help required form which you can use to request a quote for R&S HMC8015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.