Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | 2.9GHz |
---|---|
Counter Measuring Functions | Burst Width Duty Cycle Frequency Period Phase Ratio RPM Time Interval Totalise |
Test Frequency Range | 100MHz to 3GHz |
No. of Digits / Alpha | 10 |
Sensitivity | 50mVrms |
External Height | 75mm |
External Width | 285mm |
External Depth | 365mm |
Product Range | - |
Plug Type | DE UK |
Attenuation | 0.1 mV |
Counter Voltage | 115V AC 230V AC |
Input Impedance | 1Mohm |
Input Voltage Max | 5V |
Manufacturer Warranty | 3 Years |
Operating Temperature Max | 40°C |
Operating Temperature Min | 10°C |
Relative Humidity | 95% |
Resolution | 1 or 2 LSD |
Safety Category | Class I IEC1010-1 VDE0411 |
Supply Voltage | 230VAC |
Time Base | 200MHz Takt and 10MHz Quarz |
Time Base Stability | 0.5ppm |
Weight | 4kg |
COUNTER, UNIVERSAL, 3 GHZ | element14 |
Where can I find additional details, specifications and documents for a R&S HM8123?
Additional datasheets, footprints and schematics for R&S HM8123 are listed on our Part Details page. You can also find images and similar parts to R&S HM8123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8123 fall under?
The R&S HM8123 is listed under Test Equipment > Signal Generators & Signal Analysers > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8123 when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8123 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8123 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R&S HM8123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8123 often in real-time on the comparison pages.
What if I can't find stock of R&S HM8123?
You can fill out our help required form which you can use to request a quote for R&S HM8123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.