Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$580.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$580.54
|
No stock
|
Buy Now |
Analyzer Functions | Frequency Power Voltage |
---|---|
No. of Channels | 1 Channel, 1Channels |
Voltage Range rms | 50V 150V 500V |
Bandwidth | - |
External Height | 75mm |
External Width | 285mm |
External Depth | 365mm |
Product Range | - |
Manufacturer Warranty | 3 Years |
POWER METER, 5KW, 500V, 16A, 1KHZ | Farnell |
Where can I find additional details, specifications and documents for a R&S HM8115-2?
Additional datasheets, footprints and schematics for R&S HM8115-2 are listed on our Part Details page. You can also find images and similar parts to R&S HM8115-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8115-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8115-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8115-2 fall under?
The R&S HM8115-2 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8115-2 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8115-2 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8115-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8115-2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HM8115-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8115-2 often in real-time on the comparison pages.
What if I can't find stock of R&S HM8115-2?
You can fill out our help required form which you can use to request a quote for R&S HM8115-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.