Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Digits | 6.5 |
---|---|
DMM Connectivity | RS232 USB |
Current Measure AC Max | 1A |
Voltage Measure AC Max | 100V |
Resistance Measure Max | 10Mohm |
Product Range | - |
Current Measure DC Max | 1A |
Voltage Measure DC Max | 100V |
Manufacturer Warranty | 3 Years |
DMM Functions | Current Voltage Frequency Period Resistance Temperature |
Plug Type | - |
Where can I find additional details, specifications and documents for a R&S HM8112-3S?
Additional datasheets, footprints and schematics for R&S HM8112-3S are listed on our Part Details page. You can also find images and similar parts to R&S HM8112-3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8112-3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8112-3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8112-3S fall under?
The R&S HM8112-3S is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8112-3S when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8112-3S you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8112-3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8112-3S have stock available?
There is no stock from authorised distributors for R&S HM8112-3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8112-3S often in real-time on the comparison pages.
What if I can't find stock of R&S HM8112-3S?
You can fill out our help required form which you can use to request a quote for R&S HM8112-3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.