Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$549.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$549.32
|
No stock
|
Buy Now |
Power Supply Output Type | Adjustable Fixed |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Min | 500mA |
Output Current Max | 1A |
Power Rating | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | - |
External Depth | 228mm |
External Length / Height | 68mm |
External Width | 135mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | 10°C |
Output Current - Output 2 | 1A |
Output Current - Output 3 | 500mA |
Output Voltage - Output 2 | 5V |
Output Voltage - Output 3 | 20V |
POWER SUPPLY, 3CH, 20V, 1A, ADJUSTABLE | Farnell |
Where can I find additional details, specifications and documents for a R&S HM8040-3?
Additional datasheets, footprints and schematics for R&S HM8040-3 are listed on our Part Details page. You can also find images and similar parts to R&S HM8040-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8040-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8040-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8040-3 fall under?
The R&S HM8040-3 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8040-3 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8040-3 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8040-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8040-3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HM8040-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8040-3 often in real-time on the comparison pages.
What if I can't find stock of R&S HM8040-3?
You can fill out our help required form which you can use to request a quote for R&S HM8040-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.