Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$557.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$557.17
|
No stock
|
Buy Now |
Bandwidth | 1.5GHz |
---|---|
Counter Measuring Functions | Frequency |
Test Frequency Range | 5Hz to 1.3GHz |
No. of Digits / Alpha | 8 |
Sensitivity | 60mVrms |
External Height | 68mm |
External Width | 135mm |
External Depth | 228mm |
Product Range | - |
Plug Type | DE UK |
External Length / Height | 68mm |
Height | 68mm |
Input Voltage Max | 30V |
Manufacturer Warranty | 3 Years |
Supply Voltage | 400VAC |
Time Base Stability | 0.2ppm |
Weight | 600g |
COUNTER, FREQUENCY, 1.6GHZ | Farnell |
Where can I find additional details, specifications and documents for a R&S HM8021-4?
Additional datasheets, footprints and schematics for R&S HM8021-4 are listed on our Part Details page. You can also find images and similar parts to R&S HM8021-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8021-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8021-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8021-4 fall under?
The R&S HM8021-4 is listed under Test Equipment > Signal Generators & Signal Analysers > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8021-4 when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8021-4 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8021-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8021-4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HM8021-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8021-4 often in real-time on the comparison pages.
What if I can't find stock of R&S HM8021-4?
You can fill out our help required form which you can use to request a quote for R&S HM8021-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.