Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$471.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$471.02
|
No stock
|
Buy Now |
Signal Generator Type | Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 10MHz |
Signal Generator Modulation | FM |
Manufacturer Warranty | 3 Years |
Plug Type | DE UK |
External Depth | 228mm |
External Height | 68mm |
External Width | 135mm |
Output Voltage | 10V |
Supply Voltage Max | 16V |
Supply Voltage Min | 5V |
Supply Voltage Range | 5V ± 16V |
Sweep Rate Range | 1 |
Weight | 800g |
FUNCTION GENERATOR, 10MHZ | Farnell |
Where can I find additional details, specifications and documents for a R&S HM 8030-6?
Additional datasheets, footprints and schematics for R&S HM 8030-6 are listed on our Part Details page. You can also find images and similar parts to R&S HM 8030-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM 8030-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM 8030-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM 8030-6 fall under?
The R&S HM 8030-6 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to R&S HM 8030-6 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM 8030-6 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM 8030-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM 8030-6 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HM 8030-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM 8030-6 often in real-time on the comparison pages.
What if I can't find stock of R&S HM 8030-6?
You can fill out our help required form which you can use to request a quote for R&S HM 8030-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.