Status: | Unknown |
---|---|
Series: | Spectrum Rider FPH Series |
RoHS: | Unknown |
No distributors results available
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | Spectrum Rider FPH Series |
Test Frequency Range | 5kHz to 6GHz |
Sensitivity dBm | - |
External Height | 294mm |
External Width | 202mm |
External Depth | 76mm |
Weight | 2.5kg |
Manufacturer Warranty | 3 Years |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a R&S® FPH-P6?
Additional datasheets, footprints and schematics for R&S® FPH-P6 are listed on our Part Details page. You can also find images and similar parts to R&S® FPH-P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S® FPH-P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S® FPH-P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S® FPH-P6 fall under?
The R&S® FPH-P6 is listed under Rohde & Schwarz Parts.
Can I view similar or alternative parts?
You can view similar parts to R&S® FPH-P6 when available in the Rohde & Schwarz Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S® FPH-P6 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S® FPH-P6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S® FPH-P6 have stock available?
There is no stock from authorised distributors for R&S® FPH-P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S® FPH-P6 often in real-time on the comparison pages.
What if I can't find stock of R&S® FPH-P6?
You can fill out our help required form which you can use to request a quote for R&S® FPH-P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.