Status: | Unknown |
---|---|
Series: | R-78-0.5 Series |
RoHS: | Unknown |
Prices starting from US$6.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.33
|
1,646
in stock
|
Buy Now | |
Future Electronics
from US$6.36
|
9,224
in stock
|
Buy Now | |
Sager
from US$6.05
|
4,927
in stock
|
Buy Now | |
Schukat Electronic
from US$6.42
|
3,685
in stock
|
Buy Now | |
element14
from US$7.05
|
1,202
in stock
|
Buy Now | |
Farnell
from US$7.77
|
1,202
in stock
|
Buy Now | |
Newark Electronics
from US$7.28
|
488
in stock
|
Buy Now | |
Distrelec
from US$6.68
|
362
in stock
|
Buy Now | |
Chip One Stop
from US$6.79
|
240
in stock
|
Buy Now | |
RS Americas
from US$7.00
|
77
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.36
|
24
in stock
|
Buy Now | |
Rutronik
from US$7.49
|
-
|
Buy Now | |
Rapid Electronics
from US$9.95
|
-
|
Buy Now | |
Richardson RFPD
from US$6.21
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2.5W |
Output Voltage Nom. | 5V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 6.5V |
Input Voltage DC Max | 32V |
DC / DC Converter Type | SIP |
Depth | 11.5mm |
Width | 7.55mm |
Height | 10.2mm |
Product Range | R-78-0.5 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Approvals & Standards | UL |
External Depth | 10.2mm |
External Length / Height | 11.5mm |
External Width | 7.55mm |
Input Voltage Max | 32V |
Input Voltage Min | 6.5V |
R-78-xx Series Single Output 5 V high efficiency DC/DC Converter - SIP-3 | Future Electronics |
Non-Isolated DC/DC Converters 0.5A DC/DC REG 6.5-34Vin 5Vout | Sager |
DC/DC Conv 6,5-32V:5,0V 0,5A 2,5W SIP3 | Schukat Electronic |
Switching Regulator,6.5-32Vin,5Vout 0.5A | RS |
DC-DC CONVERTER, 5V, 0.5A | element14 |
Dc-Dc Converter, 5V, 0.5A | Newark Electronics |
Recom DC/DC Converter 6.5 ... 32V 5V Fixed 2.5W | Distrelec |
DC-DC Converter, Out 5VDC, In 6.5 to 34VDC, Thru-Hole, Encapsulated, 1 | RECOM Power Inc. R-785.0-0.5 | RS Americas |
Converter: DC/DC | Transfer Multisort Elektronik |
SwitchReg 6.5-32V to 5.0V 0.5A THT | Rutronik |
Recom R-785.0-0.5 R78 5V 0.5A Single Out Converter SIL | Rapid Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-785.0-0.5?
Additional datasheets, footprints and schematics for R-785.0-0.5 are listed on our Part Details page. You can also find images and similar parts to R-785.0-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-785.0-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-785.0-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-785.0-0.5 fall under?
The R-785.0-0.5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-785.0-0.5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-785.0-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R-785.0-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-785.0-0.5 have stock available?
Authorised distributors including Future Electronics, Sager, Schukat Electronic, RS and element14 have stock available or on a lead time for R-785.0-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-785.0-0.5 often in real-time on the comparison pages.
What if I can't find stock of R-785.0-0.5?
You can fill out our help required form which you can use to request a quote for R-785.0-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.