Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$111.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$134.58
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$148.60
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$126.99
|
7
in stock
|
Buy Now | |
element14
from US$134.31
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$148.60
|
2
in stock
|
Buy Now | |
Future Electronics
from US$134.67
|
-
|
Buy Now | |
RS Americas
from US$126.99
|
-
|
Buy Now | |
Carlton-Bates
from US$111.88
|
-
|
Buy Now |
Accessory Type | Printer Ribbon |
---|---|
For Use With | Brady Thermal Transfer Printers |
Product Range | - |
Body Material | Resin |
Colour | Black |
Size | 2.36" x 984 (59.94mm x 299.92m) |
2.360X984'(59.940MMX299.920M) BLACK" | Heilind Electronics |
Thermal Transfer Printer Ribbon, Black, 2.36In W | Newark Electronics |
THERMAL TRANSFER PRINTER RIBBON, BLACK, 2.36IN W | element14 |
6000 Series 2.360 x 984 ' Thermal Printer Ribbon with Black Resistant Ink" | Future Electronics |
Halogen Free Series Printer Ribbon, 2.36"W x 984'L, Black | Brady R6000 | RS Americas |
Ribbon, Solvent Resistant, 984-ft L x 2.36 in. W | Carlton-Bates |
Where can I find additional details, specifications and documents for a R-6000?
Additional datasheets, footprints and schematics for R-6000 are listed on our Part Details page. You can also find images and similar parts to R-6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-6000 fall under?
The R-6000 is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to R-6000 when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-6000 you can contact the distributor directly for product support, shipping queries etc.
Is the R-6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-6000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for R-6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-6000 often in real-time on the comparison pages.
What if I can't find stock of R-6000?
You can fill out our help required form which you can use to request a quote for R-6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.