Status: | Unknown |
---|---|
Series: | QX3 Series |
RoHS: | Unknown |
Frequency Nom | 32MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | QX3 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
XO SMD 32MHz HCMOS Tristate 2.5x3.2mm | Qantek QX333A32.00000B15M | RS Americas |
OSC, 32MHZ, 3.2MM X 2.5MM, HCMOS | Farnell |
Where can I find additional details, specifications and documents for a QX333A32.00000B15M?
Additional datasheets, footprints and schematics for QX333A32.00000B15M are listed on our Part Details page. You can also find images and similar parts to QX333A32.00000B15M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QX333A32.00000B15M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QX333A32.00000B15M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QX333A32.00000B15M fall under?
The QX333A32.00000B15M is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to QX333A32.00000B15M when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QX333A32.00000B15M you can contact the distributor directly for product support, shipping queries etc.
Is the QX333A32.00000B15M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QX333A32.00000B15M have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for QX333A32.00000B15M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QX333A32.00000B15M often in real-time on the comparison pages.
What if I can't find stock of QX333A32.00000B15M?
You can fill out our help required form which you can use to request a quote for QX333A32.00000B15M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.