Status: | Unknown |
---|---|
Series: | Qwave AFBR-S20W1XX Series |
RoHS: | Unknown |
No distributors results available
Wavelength Min | 350nm |
---|---|
Wavelength Max | 880nm |
Spectral Resolution | 0.5nm |
Detector Type | CCD |
Focal Length | 75mm |
Optical Interface | SMA Connector |
Digital Interface | USB |
Product Range | Qwave AFBR-S20W1XX Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a QWAVE VIS?
Additional datasheets, footprints and schematics for QWAVE VIS are listed on our Part Details page. You can also find images and similar parts to QWAVE VIS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QWAVE VIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QWAVE VIS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QWAVE VIS fall under?
The QWAVE VIS is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to QWAVE VIS when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QWAVE VIS you can contact the distributor directly for product support, shipping queries etc.
Is the QWAVE VIS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QWAVE VIS have stock available?
There is no stock from authorised distributors for QWAVE VIS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QWAVE VIS often in real-time on the comparison pages.
What if I can't find stock of QWAVE VIS?
You can fill out our help required form which you can use to request a quote for QWAVE VIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.