Status: | Unknown |
---|---|
Series: | Qwave AFBR-S20W1XX Series |
RoHS: | Unknown |
Prices starting from US$2,699.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,699.36
|
No stock
|
Buy Now |
Wavelength Min | 220nm |
---|---|
Wavelength Max | 400nm |
Spectral Resolution | 0.2nm |
Detector Type | CCD |
Focal Length | 75mm |
Optical Interface | SMA Connector |
Digital Interface | USB |
Product Range | Qwave AFBR-S20W1XX Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a QWAVE UV?
Additional datasheets, footprints and schematics for QWAVE UV are listed on our Part Details page. You can also find images and similar parts to QWAVE UV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QWAVE UV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QWAVE UV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QWAVE UV fall under?
The QWAVE UV is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to QWAVE UV when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QWAVE UV you can contact the distributor directly for product support, shipping queries etc.
Is the QWAVE UV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QWAVE UV have stock available?
Authorised distributors including Farnell have stock available or on a lead time for QWAVE UV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QWAVE UV often in real-time on the comparison pages.
What if I can't find stock of QWAVE UV?
You can fill out our help required form which you can use to request a quote for QWAVE UV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.