Status: | Unknown |
---|---|
Series: | Qwave AFBR-S20W1XX Series |
RoHS: | Unknown |
Prices starting from US$2,742.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2,742.37 |
No stock
|
Buy Now |
Wavelength Min | 700nm |
---|---|
Wavelength Max | 1040nm |
Spectral Resolution | 0.4nm |
Detector Type | CCD |
Focal Length | 75mm |
Optical Interface | SMA Connector |
Digital Interface | USB |
Product Range | Qwave AFBR-S20W1XX Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a QWAVE NIR?
Additional datasheets, footprints and schematics for QWAVE NIR are listed on our Part Details page. You can also find images and similar parts to QWAVE NIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QWAVE NIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QWAVE NIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QWAVE NIR fall under?
The QWAVE NIR is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to QWAVE NIR when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QWAVE NIR you can contact the distributor directly for product support, shipping queries etc.
Is the QWAVE NIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QWAVE NIR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for QWAVE NIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QWAVE NIR often in real-time on the comparison pages.
What if I can't find stock of QWAVE NIR?
You can fill out our help required form which you can use to request a quote for QWAVE NIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.