Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.37
|
No stock
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.3mm |
Knob Material | - |
Knob / Dial Style | Round |
Knob Diameter | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Colour | Black |
Shaft Diameter - Metric | 6.3mm |
KNOB AND LABEL, FOR 175-005 | Farnell |
Where can I find additional details, specifications and documents for a QVR-KL?
Additional datasheets, footprints and schematics for QVR-KL are listed on our Part Details page. You can also find images and similar parts to QVR-KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QVR-KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QVR-KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QVR-KL fall under?
The QVR-KL is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to QVR-KL when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QVR-KL you can contact the distributor directly for product support, shipping queries etc.
Is the QVR-KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QVR-KL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for QVR-KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QVR-KL often in real-time on the comparison pages.
What if I can't find stock of QVR-KL?
You can fill out our help required form which you can use to request a quote for QVR-KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.