Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | 15A |
---|---|
Supply Voltage Min | 110VAC |
Supply Voltage Max | 230VAC |
Isolation Voltage | 2.5kV |
Supply Frequency | 60Hz |
Operating Temperature Min | - |
Operating Temperature Max | 70°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 32mm |
External Length / Height | 58mm |
External Width | 54mm |
Fixing Hole Diameter | 10mm |
For Use With | Quartz Lamps or Conventional Resistive Heating Elements Inductive Loads |
Output Voltage Max | 235V |
RMS Current (Irms) | 25A |
Supply Frequency Max | 55Hz |
Supply Frequency Min | 45Hz |
Supply Voltage AC Max | 264V |
Supply Voltage AC Min | 216V |
Supply Voltage Range | 110V AC to 230V AC |
Surge Current | 320A |
POWER CONTROLLER, ENCLOSED | element14 |
Phase Angle Controller, 15A, 110Vac-230Vac, 60Hz | Newark Electronics |
Where can I find additional details, specifications and documents for a QVR-230?
Additional datasheets, footprints and schematics for QVR-230 are listed on our Part Details page. You can also find images and similar parts to QVR-230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QVR-230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QVR-230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QVR-230 fall under?
The QVR-230 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to QVR-230 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QVR-230 you can contact the distributor directly for product support, shipping queries etc.
Is the QVR-230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QVR-230 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for QVR-230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QVR-230 often in real-time on the comparison pages.
What if I can't find stock of QVR-230?
You can fill out our help required form which you can use to request a quote for QVR-230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.