Status: | Unknown |
---|---|
Series: | QUINT Series |
RoHS: | Unknown |
No distributors results available
Input Voltage DC | 24V |
---|---|
Backup Time @ Capacity | - |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | QUINT Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Uninterruptible Power Supply |
Applications | General Purpose |
For Use With | Process Control Equipment & Industrial Applications |
Height | 130mm |
Length | 125mm |
No. of Outlets | 1Outlets |
No. of Outputs | 1Outputs |
Output Power Max | 480W |
Power Supply Output Type | Adjustable Fixed |
Width | 66mm |
Where can I find additional details, specifications and documents for a QUINT-DC-UPS/24DC/20?
Additional datasheets, footprints and schematics for QUINT-DC-UPS/24DC/20 are listed on our Part Details page. You can also find images and similar parts to QUINT-DC-UPS/24DC/20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUINT-DC-UPS/24DC/20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUINT-DC-UPS/24DC/20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUINT-DC-UPS/24DC/20 fall under?
The QUINT-DC-UPS/24DC/20 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QUINT-DC-UPS/24DC/20 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUINT-DC-UPS/24DC/20 you can contact the distributor directly for product support, shipping queries etc.
Is the QUINT-DC-UPS/24DC/20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUINT-DC-UPS/24DC/20 have stock available?
There is no stock from authorised distributors for QUINT-DC-UPS/24DC/20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUINT-DC-UPS/24DC/20 often in real-time on the comparison pages.
What if I can't find stock of QUINT-DC-UPS/24DC/20?
You can fill out our help required form which you can use to request a quote for QUINT-DC-UPS/24DC/20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.