Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$249.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$249.00
|
8
in stock
|
Buy Now |
Temperature Max | 450°C |
---|---|
Temperature Min | 100°C |
Solder Pot With Lcd Display - 3.86" X 4.76" X 2.28" Pot Dimension | Newark Electronics |
Where can I find additional details, specifications and documents for a QUICK100-15S?
Additional datasheets, footprints and schematics for QUICK100-15S are listed on our Part Details page. You can also find images and similar parts to QUICK100-15S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUICK100-15S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUICK100-15S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUICK100-15S fall under?
The QUICK100-15S is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder > Solder Pots.
Can I view similar or alternative parts?
You can view similar parts to QUICK100-15S when available in the Solder Pots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUICK100-15S you can contact the distributor directly for product support, shipping queries etc.
Is the QUICK100-15S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUICK100-15S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for QUICK100-15S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUICK100-15S often in real-time on the comparison pages.
What if I can't find stock of QUICK100-15S?
You can fill out our help required form which you can use to request a quote for QUICK100-15S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.