Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
ALKALINE BATTERY, 1.5 V, SIZE | AA |
---|---|
Battery Voltage | 1.5V |
Battery Size Code | AA |
Battery Technology | Alkaline |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.5mm |
External Height | 50.5mm |
RoHS Compliant | NA |
Alkaline Battery, 1.5 V, Size: Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a QU1500BKD?
Additional datasheets, footprints and schematics for QU1500BKD are listed on our Part Details page. You can also find images and similar parts to QU1500BKD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QU1500BKD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QU1500BKD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QU1500BKD fall under?
The QU1500BKD is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to QU1500BKD when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QU1500BKD you can contact the distributor directly for product support, shipping queries etc.
Is the QU1500BKD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QU1500BKD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for QU1500BKD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QU1500BKD often in real-time on the comparison pages.
What if I can't find stock of QU1500BKD?
You can fill out our help required form which you can use to request a quote for QU1500BKD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.