Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
ALKALINE BATTERY, 1.5 V, SIZE | D |
---|---|
Battery Voltage | 1.5V |
Battery Size Code | D |
Battery Technology | Alkaline |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 34.2mm |
External Height | 61.5mm |
RoHS Compliant | NA |
Alkaline Battery, 1.5 V, Size: D | Newark Electronics |
Where can I find additional details, specifications and documents for a QU1300?
Additional datasheets, footprints and schematics for QU1300 are listed on our Part Details page. You can also find images and similar parts to QU1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QU1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QU1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QU1300 fall under?
The QU1300 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to QU1300 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QU1300 you can contact the distributor directly for product support, shipping queries etc.
Is the QU1300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QU1300 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for QU1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QU1300 often in real-time on the comparison pages.
What if I can't find stock of QU1300?
You can fill out our help required form which you can use to request a quote for QU1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.