Status: | Unknown |
---|---|
Series: | QTP8 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 8.7mm x 3.8mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | QTP8 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.8Mm | Newark Electronics |
CRYSTAL, 32.768KHZ, 12.5PF, 8.7 X 3.8MM | element14 |
32.768kHz QTP8 Crystal 3.8x8.7mm 4-pad | RS |
Crystal 32.768kHz, +/-20ppm, 2-Pin SMD, 8.7 x 3.7 x 2.5mm | Qantek QTP832.76812B20R | RS Americas |
Where can I find additional details, specifications and documents for a QTP832.76812B20R?
Additional datasheets, footprints and schematics for QTP832.76812B20R are listed on our Part Details page. You can also find images and similar parts to QTP832.76812B20R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QTP832.76812B20R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QTP832.76812B20R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QTP832.76812B20R fall under?
The QTP832.76812B20R is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to QTP832.76812B20R when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QTP832.76812B20R you can contact the distributor directly for product support, shipping queries etc.
Is the QTP832.76812B20R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QTP832.76812B20R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for QTP832.76812B20R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QTP832.76812B20R often in real-time on the comparison pages.
What if I can't find stock of QTP832.76812B20R?
You can fill out our help required form which you can use to request a quote for QTP832.76812B20R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.