QTC432.76809B2R Crystals & Oscillators by Qantek Technology Corporation

CRYSTAL 32.768KHZ 9PF 4.1MM X 1.5MM

Status: Unknown
Series: QTC3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for RS
RS
from US$1.08
1,185
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.70
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Crystal Case SMD 4.1mm x 1.5mm
Frequency Stability + / - -
Load Capacitance 9pF
Frequency Tolerance + / - 20ppm
Product Range QTC3 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

32.768kHz QTC4 Crystal 4.1x1.5mm 2-pad | RS
CRYSTAL, 32.768KHZ, 9PF, 4.1MM X 1.5MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QTC432.76809B2R?

Additional datasheets, footprints and schematics for QTC432.76809B2R are listed on our Part Details page. You can also find images and similar parts to QTC432.76809B2R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QTC432.76809B2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QTC432.76809B2R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QTC432.76809B2R fall under?

The QTC432.76809B2R is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to QTC432.76809B2R when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QTC432.76809B2R you can contact the distributor directly for product support, shipping queries etc.

Is the QTC432.76809B2R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QTC432.76809B2R have stock available?

Authorised distributors including RS and Farnell have stock available or on a lead time for QTC432.76809B2R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QTC432.76809B2R often in real-time on the comparison pages.

What if I can't find stock of QTC432.76809B2R?

You can fill out our help required form which you can use to request a quote for QTC432.76809B2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay