Status: | Unknown |
---|---|
Series: | QTC3 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 3.2mm x 1.5mm |
Frequency Stability + / - | - |
Load Capacitance | 7pF |
Frequency Tolerance + / - | 20ppm |
Product Range | QTC3 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Crystal, 32.768Khz, 7Pf, 3.2Mm X 1.5Mm | Newark Electronics |
CRYSTAL, 32.768KHZ, 7PF, 3.2MM X 1.5MM | element14 |
32.768kHz QTC3 Crystal 3.2x1.5mm 2-pad | RS |
SMD Crystal 32,768kHz 7pF 20ppm | Schukat Electronic |
Crystal 32.768kHz, +/-20ppm, 2-Pin SMD, 3.2 x 1.5 x 0.65mm | Qantek QTC332.76807B2R | RS Americas |
Where can I find additional details, specifications and documents for a QTC332.76807B2R?
Additional datasheets, footprints and schematics for QTC332.76807B2R are listed on our Part Details page. You can also find images and similar parts to QTC332.76807B2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QTC332.76807B2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QTC332.76807B2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QTC332.76807B2R fall under?
The QTC332.76807B2R is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to QTC332.76807B2R when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QTC332.76807B2R you can contact the distributor directly for product support, shipping queries etc.
Is the QTC332.76807B2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QTC332.76807B2R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for QTC332.76807B2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QTC332.76807B2R often in real-time on the comparison pages.
What if I can't find stock of QTC332.76807B2R?
You can fill out our help required form which you can use to request a quote for QTC332.76807B2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.