Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
2,873
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,873
in stock
|
Buy Now | |
element14
from US$0.23
|
2,873
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
500
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
90
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now |
Compact complex bipolar power transistor |
For driver |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | PNP+PNP |
Collector-Emitter voltage VCEO1[V] | -12 |
Collector current Io(Ic) [A] | -1.5 |
Collector-Emitter voltage VCEO2[V] | -12 |
Collector current(continuous) IC2[A] | -1.5 |
hFE | 270 to 680 |
hFE (Min.) | 270 |
hFE (Max.) | 680 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SB1709 / 2SB1709 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
QST8 Data Sheet |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans, Dual Pnp, -12V, -1.5A, 0.5W | Newark Electronics |
TRANS, DUAL PNP, -12V, -1.5A, 0.5W | element14 |
QST8 Series 12 V 1.5 mA SMT PNP General Purpose Amplification - TSMT-6 | Future Electronics |
Trans GP BJT PNP 12V 1.5A 6-Pin SMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a QST8TR?
Additional datasheets, footprints and schematics for QST8TR are listed on our Part Details page. You can also find images and similar parts to QST8TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QST8TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QST8TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QST8TR fall under?
The QST8TR is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to QST8TR when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QST8TR you can contact the distributor directly for product support, shipping queries etc.
Is the QST8TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QST8TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for QST8TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QST8TR often in real-time on the comparison pages.
What if I can't find stock of QST8TR?
You can fill out our help required form which you can use to request a quote for QST8TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.