Status: | Unknown |
---|---|
Series: | QMOT QSH8618 Series |
RoHS: | Compliant |
Prices starting from US$272.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$390.25
|
13
in stock
|
Buy Now | |
Distrelec
from US$285.77
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$272.58
|
13
in stock
|
Buy Now | |
element14
from US$275.25
|
13
in stock
|
Buy Now | |
Analog Devices
from US$290.85
|
5
in stock
|
Buy Now | |
Symmetry Electronics
from US$300.24
|
-
|
Buy Now |
Coil Type | Bipolar |
---|---|
Torque Max | 7N-m |
Current Rating | 5.5A |
No. of Phases | Four Phase |
Resistance | 0.45ohm |
Inductance | 4.5mH |
Inertia | 2700g-cm2 |
Product Range | QMOT QSH8618 Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Trinamic Hybrid Stepper Motor 7Nm 1.8° NEMA 34 | Distrelec |
Stepper Motor, 3-Ph, 5.5A, 7N-M | Newark Electronics |
Steppermotor 86 mm, 5.5A, 7.00 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a QSH8618-96-55-700?
Additional datasheets, footprints and schematics for QSH8618-96-55-700 are listed on our Part Details page. You can also find images and similar parts to QSH8618-96-55-700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSH8618-96-55-700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSH8618-96-55-700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSH8618-96-55-700 fall under?
The QSH8618-96-55-700 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > Stepper Motors.
Can I view similar or alternative parts?
You can view similar parts to QSH8618-96-55-700 when available in the Stepper Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSH8618-96-55-700 you can contact the distributor directly for product support, shipping queries etc.
Is the QSH8618-96-55-700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QSH8618-96-55-700 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for QSH8618-96-55-700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSH8618-96-55-700 often in real-time on the comparison pages.
What if I can't find stock of QSH8618-96-55-700?
You can fill out our help required form which you can use to request a quote for QSH8618-96-55-700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.