Status: | Unknown |
---|---|
Series: | QMot QSH6018 Series |
RoHS: | Unknown |
Prices starting from US$76.30
Coil Type | Bipolar |
---|---|
Torque Max | 1.65N-m |
Current Rating | 2.8A |
No. of Phases | Four Phase |
Resistance | 0.9ohm |
Inductance | 3.6mH |
Inertia | 400g-cm² |
Product Range | QMot QSH6018 Series |
SVHC | No SVHC (27-Jun-2018) |
Trinamic Hybrid Stepper Motor 1.65Nm 1.8° NEMA 24 | Distrelec |
Stepper Motor, 4-Ph, 2.8A, 1.65N-M | Newark Electronics |
STEPPER MOTOR, 4-PH, 2.8A, 1.65N-M | element14 |
Steppermotor 60 mm, 2.8A, 1.65 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a QSH6018-56-28-165?
Additional datasheets, footprints and schematics for QSH6018-56-28-165 are listed on our Part Details page. You can also find images and similar parts to QSH6018-56-28-165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSH6018-56-28-165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSH6018-56-28-165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSH6018-56-28-165 fall under?
The QSH6018-56-28-165 is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to QSH6018-56-28-165 when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSH6018-56-28-165 you can contact the distributor directly for product support, shipping queries etc.
Is the QSH6018-56-28-165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QSH6018-56-28-165 have stock available?
Authorised distributors including Distrelec, Analog Devices, Newark Electronics, element14 and Symmetry Electronics have stock available or on a lead time for QSH6018-56-28-165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSH6018-56-28-165 often in real-time on the comparison pages.
What if I can't find stock of QSH6018-56-28-165?
You can fill out our help required form which you can use to request a quote for QSH6018-56-28-165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.